TTM Technologies Inc. Balun BD0922J75100AHF

Description
RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-BD0922J75100AHFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric)

RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-BD0922J75100AHFDKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 900MHZ ~ 2.2GHZ

BALUN 900MHZ ~ 2.2GHZ

Buy Now Datasheet
Balun - 1173-BD0922J75100AHFCT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 900MHZ ~ 2.2GHZ

BALUN 900MHZ ~ 2.2GHZ

Buy Now Datasheet
Balun Transformer - BD0922J75100AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD0922J75100AHF
Balun Transformer BD0922J75100AHF
The BD0922J751100A00 is a broadband low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets and any application requiring an impedance transformation in an easy to use surface mount package. The BD0922J75100A00 is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD0922J75100A00 has an unbalanced port impedance of 75? and 100? balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD0922J75100A00 is available on tape and reel for pick and place high volume manufacturing.

The BD0922J751100A00 is a broadband low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets and any application requiring an impedance transformation in an easy to use surface mount package. The BD0922J75100A00 is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD0922J75100A00 has an unbalanced port impedance of 75? and 100? balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD0922J75100A00 is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-BD0922J75100AHFTR-ND BD0922J75100AHF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details