Impedance Matched Ultra Low profile 0404 Balun for TI CC2530 chipset (Anaren Application Note Ann-2004). The BD2425N100ATI is a low cost, low profile sub-miniature unbalanced to balanced transformer specifically designed for differential inputs and output locations Texas Instruments CC2530 SoC Solution in an easy to use surface mount package. The BD2425N100ATI is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. This transformation enables single ended signals to be applied to differential ports on the CC2530. The output ports have equal amplitude (- 3dB) with 180 degree phase differential. The BD2425N100ATI is available on tape and reel for pick and place high volume manufacturing.
RF Balun 2.3GHz ~ 2.6GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.3GHz ~ 2.6GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.3GHz ~ 2.6GHz 50 / -Ohm 0404 (1010 Metric)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | BD2425N100ATI | 1173-BD2425N100ATICT-ND |
| Product Name | Balun Transformer | Balun |
| Other Transformer Types / Applications | Balun | Balun |