STMicroelectronics, Inc. Balun BALF-SPI-01D3

Description
RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA
Request a Quote Datasheet
Description
RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 497-13985-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA

RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA

Buy Now Datasheet
Balun - 497-13985-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA

RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA

Buy Now Datasheet
Balun - 497-13985-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA

RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA

Buy Now Datasheet
Rf Filter, Balun, 779Mhz To 956Mhz; Product Range Stmicroelectronics - 98Y2092 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Balun, 779Mhz To 956Mhz; Product Range Stmicroelectronics
98Y2092
Rf Filter, Balun, 779Mhz To 956Mhz; Product Range Stmicroelectronics 98Y2092
RF FILTER, BALUN, 779MHZ TO 956MHZ; Product Range:-; Filter Case Style:Flip-Chip; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:779MHz to 956MHz; RF Filter Applications:SPIRIT1 ST Transceiver RoHS Compliant: Yes

RF FILTER, BALUN, 779MHZ TO 956MHZ; Product Range:-; Filter Case Style:Flip-Chip; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:779MHz to 956MHz; RF Filter Applications:SPIRIT1 ST Transceiver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 497-13985-2-ND 98Y2092
Product Name Balun Rf Filter, Balun, 779Mhz To 956Mhz; Product Range Stmicroelectronics
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details