Bourns, Inc. Pulse Transformers BA60951CS

Description
TRANSF FLYBACK 25UH 2.5W ISO SMD
Request a Quote Datasheet
Description
TRANSF FLYBACK 25UH 2.5W ISO SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-BA60951CSTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-BA60951CSTR-ND
Pulse Transformers 118-BA60951CSTR-ND
TRANSF FLYBACK 25UH 2.5W ISO SMD

TRANSF FLYBACK 25UH 2.5W ISO SMD

Buy Now Datasheet
Pulse Transformers - 118-BA60951CSCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-BA60951CSCT-ND
Pulse Transformers 118-BA60951CSCT-ND
TRANSF FLYBACK 25UH 2.5W ISO SMD

TRANSF FLYBACK 25UH 2.5W ISO SMD

Buy Now Datasheet
Pulse Transformers - 2595379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2595379
Pulse Transformers 2595379
Transformer, Flyback, 17x11x6mm, 25uH

Transformer, Flyback, 17x11x6mm, 25uH

Supplier's Site
Pulse Transformers - 2595380P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2595380P
Pulse Transformers 2595380P
Transformer, Flyback, 17x11x6mm, 25uH

Transformer, Flyback, 17x11x6mm, 25uH

Supplier's Site
Pulse Transformers - 2595380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2595380
Pulse Transformers 2595380
Transformer, Flyback, 17x11x6mm, 25uH

Transformer, Flyback, 17x11x6mm, 25uH

Supplier's Site
Transformer, Flyback Rohs Compliant Bourns - 60AK7954 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Flyback Rohs Compliant Bourns
60AK7954
Transformer, Flyback Rohs Compliant Bourns 60AK7954
TRANSFORMER, FLYBACK ROHS COMPLIANT: YES

TRANSFORMER, FLYBACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 118-BA60951CSTR-ND 2595379 60AK7954
Product Name Pulse Transformers Pulse Transformers Transformer, Flyback Rohs Compliant Bourns
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Chokes & Reactors - 153L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details