TTM Technologies Inc. Balun Transformer BD0826J50200AHF

Description
The BD0826J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the GSM, DCS, PCS, UMTS, CDMA and 802.11 b+g+n frequencies. The BD0826J50200AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic, and lumped element baluns. The BD0826J50200AHF has an unbalanced port impedance of 50 Ohm and a 200 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD0826J50200AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The BD0826J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the GSM, DCS, PCS, UMTS, CDMA and 802.11 b+g+n frequencies. The BD0826J50200AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic, and lumped element baluns. The BD0826J50200AHF has an unbalanced port impedance of 50 Ohm and a 200 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD0826J50200AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - BD0826J50200AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD0826J50200AHF
Balun Transformer BD0826J50200AHF
The BD0826J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the GSM, DCS, PCS, UMTS, CDMA and 802.11 b+g+n frequencies. The BD0826J50200AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic, and lumped element baluns. The BD0826J50200AHF has an unbalanced port impedance of 50 Ohm and a 200 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD0826J50200AHF is available on tape and reel for pick and place high volume manufacturing.

The BD0826J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the GSM, DCS, PCS, UMTS, CDMA and 802.11 b+g+n frequencies. The BD0826J50200AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic, and lumped element baluns. The BD0826J50200AHF has an unbalanced port impedance of 50 Ohm and a 200 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD0826J50200AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet
Balun - 1173-1058-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric)

RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1058-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric)

RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1058-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric)

RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number BD0826J50200AHF 1173-1058-2-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Balun - 2312-RFXF0006H-TR13CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-045-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers