EPCOS AG SMD 0.0008Ohm 5.5Ohm 2000uH Current Sense Transformer B82801B0205A100

Description
Current Transformer 1:100 1000VAC 0.0008Ohm Prim. DCR 5.5Ohm Sec. DCR 2000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0205A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 5.5Ohm, 2000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 5.5Ohm, 2000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0205A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Transformer 1:100 1000VAC 0.0008Ohm Prim. DCR 5.5Ohm Sec. DCR 2000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0205A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 5.5Ohm, 2000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 5.5Ohm, 2000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0205A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0008Ohm 5.5Ohm 2000uH Current Sense Transformer - 163-B82801B0205A100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0008Ohm 5.5Ohm 2000uH Current Sense Transformer
163-B82801B0205A100
SMD 0.0008Ohm 5.5Ohm 2000uH Current Sense Transformer 163-B82801B0205A100
Current Transformer 1:100 1000VAC 0.0008Ohm Prim. DCR 5.5Ohm Sec. DCR 2000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0205A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 5.5Ohm, 2000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 5.5Ohm, 2000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0205A100 can be used for catalog matching and distributor lookup.

Current Transformer 1:100 1000VAC 0.0008Ohm Prim. DCR 5.5Ohm Sec. DCR 2000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0205A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 5.5Ohm, 2000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 5.5Ohm, 2000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0205A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - B82801B0205A100 - 848926-B82801B0205A100 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - B82801B0205A100
848926-B82801B0205A100
Current Sense Transformers - B82801B0205A100 848926-B82801B0205A100
Manufacturer: EPCOS (TDK) Win Source Part Number: 848926-B82801B0205A1 00 Series: B82801B Features: Current Sense Transformer 2 mH Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B82801B 205A100, B82801B205A100, 495-4042-6, 495-4042-2, 495-4042-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 848926-B82801B0205A100
Series: B82801B
Features: Current Sense Transformer 2 mH
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: B82801B 205A100, B82801B205A100, 495-4042-6, 495-4042-2, 495-4042-1

Buy Now Datasheet
Current Sense Transformers - 495-4042-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4042-6-ND
Current Sense Transformers 495-4042-6-ND
1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4042-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4042-2-ND
Current Sense Transformers 495-4042-2-ND
1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4042-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4042-1-ND
Current Sense Transformers 495-4042-1-ND
1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
EPCOS - B82801B0205A100 - Current Sensing Transformer, 1:100, 5.5 ohm, 2 mH, 50 Vµs, 20 A, Surface Mount - 769-B82801B0205A100 - Utmel Electronic Limited
Hong Kong, China
EPCOS - B82801B0205A100 - Current Sensing Transformer, 1:100, 5.5 ohm, 2 mH, 50 Vµs, 20 A, Surface Mount
769-B82801B0205A100
EPCOS - B82801B0205A100 - Current Sensing Transformer, 1:100, 5.5 ohm, 2 mH, 50 Vµs, 20 A, Surface Mount 769-B82801B0205A100
EPCOS - B82801B0205A100 - Current Sensing Transformer, 1:100, 5.5 ohm, 2 mH, 50 Vµs, 20 A, Surface Mount

EPCOS - B82801B0205A100 - Current Sensing Transformer, 1:100, 5.5 ohm, 2 mH, 50 Vµs, 20 A, Surface Mount

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
B82801B0205A100
Transformers - Current Sense Transformers B82801B0205A100
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site
Current Sense Transformers - B82801B0205A100 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
B82801B0205A100
Current Sense Transformers B82801B0205A100
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site Datasheet
Transformer, Current, Surface Mount, 2000Uh; Turns Ratio Epcos - 14N9226 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Current, Surface Mount, 2000Uh; Turns Ratio Epcos
14N9226
Transformer, Current, Surface Mount, 2000Uh; Turns Ratio Epcos 14N9226
TRANSFORMER, CURRENT, SURFACE MOUNT, 2000UH; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:50Vµs; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:600µohm RoHS Compliant: Yes

TRANSFORMER, CURRENT, SURFACE MOUNT, 2000UH; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:50Vµs; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:600µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 163-B82801B0205A100 848926-B82801B0205A100 495-4042-6-ND 769-B82801B0205A100 B82801B0205A100 B82801B0205A100 14N9226
Product Name SMD 0.0008Ohm 5.5Ohm 2000uH Current Sense Transformer Current Sense Transformers - B82801B0205A100 Current Sense Transformers EPCOS - B82801B0205A100 - Current Sensing Transformer, 1:100, 5.5 ohm, 2 mH, 50 Vµs, 20 A, Surface Mount Transformers - Current Sense Transformers Current Sense Transformers Transformer, Current, Surface Mount, 2000Uh; Turns Ratio Epcos
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Power Transformers - PB2192-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details