115V INPUT 0.6VA PWR XFMR
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 3388-BV201D06006-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Single |
| Input Voltage | 115 volts |