The BD2425J50100AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering 802.11b+g+n. The BD2425J50100AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD2425J50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425J50100AHF is available on tape and reel for pick and place high volume manufacturing.
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric)
BALUN 2.4GHZ ~ 2.5GHZ
BALUN 2.4GHZ ~ 2.5GHZ
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | BD2425J50100AHF | 1173-BD2425J50100AHFTR-ND |
| Product Name | Balun Transformer | Balun |
| Other Transformer Types / Applications | Balun | Balun |