EPCOS AG Current Sense Transformers B82801C0145A050

Description
1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount
Request a Quote Datasheet
Description
1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 495-4441-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4441-1-ND
Current Sense Transformers 495-4441-1-ND
1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4441-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4441-6-ND
Current Sense Transformers 495-4441-6-ND
1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4441-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4441-2-ND
Current Sense Transformers 495-4441-2-ND
1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount

Buy Now Datasheet
SMD 0.00028Ohm 0.4Ohm 40000mA Current Sense Transformer - 163-B82801C0145A050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.00028Ohm 0.4Ohm 40000mA Current Sense Transformer
163-B82801C0145A050
SMD 0.00028Ohm 0.4Ohm 40000mA Current Sense Transformer 163-B82801C0145A050
Current Transformer 1:50 1500VAC 0.00028Ohm Prim. DCR 0.4Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C0145A050 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00028Ohm, 0.4Ohm, 40000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.00028Ohm, 0.4Ohm, 40000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801C0145A050 can be used for catalog matching and distributor lookup.

Current Transformer 1:50 1500VAC 0.00028Ohm Prim. DCR 0.4Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C0145A050 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00028Ohm, 0.4Ohm, 40000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.00028Ohm, 0.4Ohm, 40000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801C0145A050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos - 92AH4166 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos
92AH4166
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos 92AH4166
CURRENT SENSING TRANSFORMER, 40A, SMD ROHS COMPLIANT: YES

CURRENT SENSING TRANSFORMER, 40A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
B82801C0145A050
Transformers - Current Sense Transformers B82801C0145A050
CURR SENSE XFMR 1:50 SMD

CURR SENSE XFMR 1:50 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 495-4441-1-ND 163-B82801C0145A050 92AH4166 B82801C0145A050
Product Name Current Sense Transformers SMD 0.00028Ohm 0.4Ohm 40000mA Current Sense Transformer Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details