EPCOS AG SMD 1.5Ohm 95pF Pulse Transformer B82804A0264A210

Description
Pulse Transformer 1:1:1 1500VDC 1.5Ohm Prim. DCR 1.5Ohm Sec. DCR 95pF 6 Terminal Gull Wing SMD Product overview: B82804A0264A210 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5Ohm, 95pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.5Ohm, 95pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B82804A0264A210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pulse Transformer 1:1:1 1500VDC 1.5Ohm Prim. DCR 1.5Ohm Sec. DCR 95pF 6 Terminal Gull Wing SMD Product overview: B82804A0264A210 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5Ohm, 95pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.5Ohm, 95pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B82804A0264A210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5Ohm 95pF Pulse Transformer - 166-B82804A0264A210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5Ohm 95pF Pulse Transformer
166-B82804A0264A210
SMD 1.5Ohm 95pF Pulse Transformer 166-B82804A0264A210
Pulse Transformer 1:1:1 1500VDC 1.5Ohm Prim. DCR 1.5Ohm Sec. DCR 95pF 6 Terminal Gull Wing SMD Product overview: B82804A0264A210 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5Ohm, 95pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.5Ohm, 95pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B82804A0264A210 can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1:1 1500VDC 1.5Ohm Prim. DCR 1.5Ohm Sec. DCR 95pF 6 Terminal Gull Wing SMD Product overview: B82804A0264A210 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5Ohm, 95pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.5Ohm, 95pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B82804A0264A210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1337562-B82804A0264A210 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1337562-B82804A0264A210
Transformers - Pulse Transformers 1337562-B82804A0264A210
Win Source Part Number: 1337562-B82804A0264A 210 Category: Transformers - Pulse Transformers Series: EP5 Package: Tape & Reel Size / Dimension: 0.264" L x 0.240" W (6.70mm x 6.10mm) Transformer Type: Gate Drive Inductance: 264µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 850 Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 22.4VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1337562-B82804A0264A210
Category: Transformers - Pulse Transformers
Series: EP5
Package: Tape & Reel
Size / Dimension: 0.264" L x 0.240" W (6.70mm x 6.10mm)
Transformer Type: Gate Drive
Inductance: 264µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 850
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 22.4VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Pulse Transformers - 495-4451-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4451-2-ND
Pulse Transformers 495-4451-2-ND
264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount

264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4451-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4451-1-ND
Pulse Transformers 495-4451-1-ND
264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount

264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4451-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4451-6-ND
Pulse Transformers 495-4451-6-ND
264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount

264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformer, 1 Epcos - 43W5646 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Epcos
43W5646
Pulse Transformer, 1 Epcos 43W5646
Pulse Transformer, 1:1:1, 264 H, 1.5 ohm, 1.5 kV RoHS Compliant: Yes

Pulse Transformer, 1:1:1, 264 H, 1.5 ohm, 1.5 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
B82804A0264A210
Transformers - Pulse Transformers B82804A0264A210
PULSE XFMR 1:1:1 264UH

PULSE XFMR 1:1:1 264UH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-B82804A0264A210 1337562-B82804A0264A210 495-4451-2-ND 43W5646 B82804A0264A210
Product Name SMD 1.5Ohm 95pF Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Pulse Transformer, 1 Epcos Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details