Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - A.C. Input - A.C. Output - Power - Overall Dimensions
(Primary) - Secondary (RMS) - Rating
V (RMS) - V - A - VA - A - B - C
BF2F - 120 16 4.68 75 3.00 2.50 3.75
BF5F - 240 16 4.68 75 3.00 2.50 3.75
BF2G - 120 24 3.13 75 3.00 2.50 3.75
BF5G - 240 24 3.13 75 3.00 2.50 3.75
PWR XFMR LAMINATED 75VA CHAS MT
PWR XFMR LAMINATED 75VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | BF5G | HM5211-ND | BF5G | BF5G |
| Product Name | Transformers - Class 2 - Energy Limiting Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Category | Signal | Signal | ||
| Other Transformer Types / Applications | Electronics; Power Transformer | |||
| Standards | RoHS | |||
| Power Rating (VA) | 75 VA | 75 VA | 75 VA | 75 VA |
| Transformer Type | Power Transformer | Laminated Core |