274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 171VWM 274VC DO214AA
TVS DIODE 171VWM 274VC DO214AA
P6SMB, DO-214AA, 171V, 274V, REE
TVS DIODE, BIDIR, 171V, 600W, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6SMB200CA/TR13TR-ND | P6SMB200CA/TR13 | 66AJ7711 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 171V, 600W, Do-214Aa-2 Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 274 volts | 274 volts |