Vishay Precision Group 600W 274V TVS Protection Diode P6SMB200A-E3/52

Description
600W TVS Diode, Unidirectional, 274V Clamping, SMB Product overview: P6SMB200A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 274V Clamping, SMB Product overview: P6SMB200A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 274V TVS Protection Diode
144-P6SMB200A-E3/52
600W 274V TVS Protection Diode 144-P6SMB200A-E3/52
600W TVS Diode, Unidirectional, 274V Clamping, SMB Product overview: P6SMB200A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 274V Clamping, SMB Product overview: P6SMB200A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8120089 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8120089
TVS Diodes 8120089
Diode TVS Single Uni-Dir 171V 600W

Diode TVS Single Uni-Dir 171V 600W

Supplier's Site
TVS Diodes - 8120089P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8120089P
TVS Diodes 8120089P
Diode TVS Single Uni-Dir 171V 600W

Diode TVS Single Uni-Dir 171V 600W

Supplier's Site
TVS Diodes - 1657135 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1657135
TVS Diodes 1657135
Diode TVS Single Uni-Dir 171V 600W

Diode TVS Single Uni-Dir 171V 600W

Supplier's Site
TVS Diodes - P6SMB200A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB200A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB200A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diode, Tvs, 5W, 171V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay - 77K0010 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5W, 171V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay
77K0010
Diode, Tvs, 5W, 171V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay 77K0010
DIODE, TVS, 5W, 171V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

DIODE, TVS, 5W, 171V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 5W, 171V, Unidirectional, Do-214Aa-2; Product Range Vishay - 05W6898 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5W, 171V, Unidirectional, Do-214Aa-2; Product Range Vishay
05W6898
Diode, Tvs, 5W, 171V, Unidirectional, Do-214Aa-2; Product Range Vishay 05W6898
DIODE, TVS, 5W, 171V, UNIDIRECTIONAL, DO-214AA-2; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 5W, 171V, UNIDIRECTIONAL, DO-214AA-2; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB200A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB200A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB200A-E3/52
TVS DIODE 171VWM 274VC DO214AA

TVS DIODE 171VWM 274VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB200A-E3/52 8120089 8120089P P6SMB200A-E3/52GITR-ND 77K0010 P6SMB200A-E3/52
Product Name 600W 274V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Diode, Tvs, 5W, 171V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel Do-214aa (smb) SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data