Vishay Precision Group TVS Diodes P6SMB20A-E3/52

Description
Diode TVS Single Uni-Dir 17.1V 600W
Request a Quote Datasheet
Description
Diode TVS Single Uni-Dir 17.1V 600W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 8120086P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8120086P
TVS Diodes 8120086P
Diode TVS Single Uni-Dir 17.1V 600W

Diode TVS Single Uni-Dir 17.1V 600W

Supplier's Site
TVS Diodes - 8120086 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8120086
TVS Diodes 8120086
Diode TVS Single Uni-Dir 17.1V 600W

Diode TVS Single Uni-Dir 17.1V 600W

Supplier's Site
TVS Diodes - 1596378 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1596378
TVS Diodes 1596378
Diode TVS Single Uni-Dir 17.1V 600W

Diode TVS Single Uni-Dir 17.1V 600W

Supplier's Site
TVS - TVS - Diodes - P6SMB20A-E3/52 - 1085934-P6SMB20A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB20A-E3/52
1085934-P6SMB20A-E3/52
TVS - TVS - Diodes - P6SMB20A-E3/52 1085934-P6SMB20A-E3/52
Manufacturer: Vishay Win Source Part Number: 1085934-P6SMB20A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 17.1V Minimum Breakdown Voltage: 19V Max Clamping Voltage: 27.7V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085934-P6SMB20A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 17.1V
Minimum Breakdown Voltage: 19V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 21.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P6SMB20A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB20A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB20A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-P6SMB20A-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB20A-E3/52
TVS Protection Diode 144-P6SMB20A-E3/52
TVS DIODE 17.1VWM 27.7VC DO214AA Product overview: P6SMB20A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB20A-E3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 17.1VWM 27.7VC DO214AA Product overview: P6SMB20A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB20A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB20A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB20A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB20A-E3/52
TVS DIODE 17.1VWM 27.7VC DO214AA

TVS DIODE 17.1VWM 27.7VC DO214AA

Supplier's Site
Transient Suppressor Diode,single,unidirectional,17.1V V(Rwm),do-214Aa / Smb Vishay - 77K0001 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,17.1V V(Rwm),do-214Aa / Smb Vishay
77K0001
Transient Suppressor Diode,single,unidirectional,17.1V V(Rwm),do-214Aa / Smb Vishay 77K0001
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,17.1V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,17.1V V(RWM),DO-214AA / SMB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 8120086P 8120086 1085934-P6SMB20A-E3/52 P6SMB20A-E3/52GICT-ND 144-P6SMB20A-E3/52 P6SMB20A-E3/52 77K0001
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - P6SMB20A-E3/52 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,17.1V V(Rwm),do-214Aa / Smb Vishay
Configuration Single Single Single Single
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package DO-214 Do-214aa (smb) SMB; DO-214AA (SMB) SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB)
Pin Count 2 2
Unlock Full Specs
to access all available technical data