Vishay Intertechnology, Inc. TVS Diodes P6SMB20A-M3/52

Description
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB20A-M3/52-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
17.1V 600W TVS Protection Diode
144-P6SMB20A-M3/52
17.1V 600W TVS Protection Diode 144-P6SMB20A-M3/52
TVS Diode, Uni-Dir, 17.1V, 600W, SMB, SMT Product overview: P6SMB20A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB20A-M3/52 can be used for catalog matching and distributor lookup.

TVS Diode, Uni-Dir, 17.1V, 600W, SMB, SMT Product overview: P6SMB20A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB20A-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1131931-P6SMB20A-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1131931-P6SMB20A-M3/52
Circuit Protection - TVS - Diodes 1131931-P6SMB20A-M3/52
Win Source Part Number: 1131931-P6SMB20A-M3/ 52 Category: Circuit Protection>TVS - Diodes Series: P6SMB, TransZorb® Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17.1V Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 27.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.7A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: P6SMB20

Win Source Part Number: 1131931-P6SMB20A-M3/52
Category: Circuit Protection>TVS - Diodes
Series: P6SMB, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17.1V
Voltage - Breakdown (Min): 19V
Voltage - Clamping (Max) @ Ipp: 27.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.7A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: P6SMB20

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB20A-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB20A-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB20A-M3/52
TVS DIODE 17.1VWM 27.7VC DO214AA

TVS DIODE 17.1VWM 27.7VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB20A-M3/52-ND 144-P6SMB20A-M3/52 1131931-P6SMB20A-M3/52 P6SMB20A-M3/52
Product Name TVS Diodes 17.1V 600W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 27.7 volts 27.7 volts 27.7 volts
Unlock Full Specs
to access all available technical data