328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W,220V 5%,BIDIR,SMB TVS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB220CA-M3/52-ND | 53T1852 |
| Product Name | TVS Diodes | 600W,220V 5%,bidir,smb Tvs Vishay |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 328 volts |