PANJIT SemiConductor 171V TVS Protection Diode P6SMB200A_R1_00001

Description
Trans Voltage Suppressor Diode, 171V V(RWM), Unidirectional, Product overview: P6SMB200A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 171V V(RWM), Unidirectional, Product overview: P6SMB200A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
171V TVS Protection Diode - 144-P6SMB200A_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
171V TVS Protection Diode
144-P6SMB200A_R1_00001
171V TVS Protection Diode 144-P6SMB200A_R1_00001
Trans Voltage Suppressor Diode, 171V V(RWM), Unidirectional, Product overview: P6SMB200A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200A_R1_000 01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 171V V(RWM), Unidirectional, Product overview: P6SMB200A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3757-P6SMB200A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1123730-P6SMB200A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1123730-P6SMB200A_R1_00001
Circuit Protection - TVS - Diodes 1123730-P6SMB200A_R1_00001
Win Source Part Number: 1123730-P6SMB200A_R1 _00001 Category: Circuit Protection>TVS - Diodes Series: P6SMB Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Voltage - Breakdown (Min): 190V Voltage - Clamping (Max) @ Ipp: 274V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.2A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P6SMB200A_R1_00 001DKR,3757-P6SMB200 A_R1_00001CT,3757-P6 SMB200A_R1_00001TR

Win Source Part Number: 1123730-P6SMB200A_R1_00001
Category: Circuit Protection>TVS - Diodes
Series: P6SMB
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 274V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P6SMB200A_R1_00001DKR,3757-P6SMB200A_R1_00001CT,3757-P6SMB200A_R1_00001TR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB200A_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB200A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB200A_R1_00001
SMB, TVS

SMB, TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB200A_R1_00001 3757-P6SMB200A_R1_00001TR-ND 1123730-P6SMB200A_R1_00001 P6SMB200A_R1_00001
Product Name 171V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package SMB SMB; DO-214AA, SMB DO-214AA, SMB SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data