onsemi 600W 27.7V 22A TVS Protection Diode P6SMB20CAT3

Description
600W TVS Diode, 27.7V Clamp, 22A Surge, SMB, Bidirectional Product overview: P6SMB20CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 27.7V, 22A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 27.7V, 22A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB20CAT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, 27.7V Clamp, 22A Surge, SMB, Bidirectional Product overview: P6SMB20CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 27.7V, 22A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 27.7V, 22A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB20CAT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
600W 27.7V 22A TVS Protection Diode
144-P6SMB20CAT3
600W 27.7V 22A TVS Protection Diode 144-P6SMB20CAT3
600W TVS Diode, 27.7V Clamp, 22A Surge, SMB, Bidirectional Product overview: P6SMB20CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 27.7V, 22A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 27.7V, 22A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB20CAT3 can be used for catalog matching and distributor lookup.

600W TVS Diode, 27.7V Clamp, 22A Surge, SMB, Bidirectional Product overview: P6SMB20CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 27.7V, 22A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 27.7V, 22A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB20CAT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB20CAT3 - 850061-P6SMB20CAT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB20CAT3
850061-P6SMB20CAT3
TVS - TVS - Diodes - P6SMB20CAT3 850061-P6SMB20CAT3
Manufacturer: ON Semiconductor Win Source Part Number: 850061-P6SMB20CAT3 Series: Automotive, AEC-Q101 Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: P6SMB Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 850061-P6SMB20CAT3
Series: Automotive, AEC-Q101
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: P6SMB
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - P6SMB20CAT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6SMB20CAT3-ND
TVS Diodes P6SMB20CAT3-ND
27.7V Clamp 22A Ipp Tvs Diode Surface Mount SMB

27.7V Clamp 22A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB20CAT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB20CAT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB20CAT3
TVS DIODE 17.1VWM 27.7VC SMB

TVS DIODE 17.1VWM 27.7VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB20CAT3 850061-P6SMB20CAT3 P6SMB20CAT3-ND P6SMB20CAT3
Product Name 600W 27.7V 22A TVS Protection Diode TVS - TVS - Diodes - P6SMB20CAT3 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SMB; DO-214AA, SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data