Manufacturer: Vishay
Win Source Part Number: 1085936-P6SMB220A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 185V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 1.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
600W Unidirectional TVS Diode, 185V, SMB, 328V Clamp Product overview: P6SMB220A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V, 328V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, 328V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB220A-E3/52 can be used for catalog matching and distributor lookup.
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 185VWM 328VC DO214AA
TVS DIODE 185VWM 328VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085936-P6SMB220A-E3/52 | 144-P6SMB220A-E3/52 | P6SMB220A-E3/52GICT-ND | P6SMB220A-E3/52 | P6SMB220A-E3/52 |
| Product Name | TVS - TVS - Diodes - P6SMB220A-E3/52 | 600W 185V 328V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMB; DO-214AA (SMB) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| VWM | 185 volts | ||||
| IPPM | 1.8 amps | ||||
| VC | 328 volts | 328 volts | 328 volts | 328 volts | |
| VBR | 209 volts | 209 volts | 209 volts | 209 volts |