274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 171VWM 274VC DO214AA
TVS DIODE 171VWM 274VC DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-P6SMB200ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 274 volts |