600W Bidirectional TVS Diode, 274V Clamp, 210V Breakdown, SMB Product overview: P6SMB200CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 274V, 210V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 274V, 210V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB200CA-E3/52
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 171VWM 274VC DO214AA
DIODE, TVS, 600W, 171V, BI-DIRECTIONAL, DO-214AA-2; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection
DIODE, TVS, 600W, 171V, BI-DIRECTIONAL, DO-214AA-2; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection
TVS DIODE 171VWM 274VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6SMB200CA-E3/52 | P6SMB200CA-E3/52GIDKR-ND | P6SMB200CA-E3/52 | 69W6196 | P6SMB200CA-E3/52 |
| Product Name | 600W 274V 210V TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Tvs, 600W, 171V, Bi-Directional, Do-214Aa-2; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |