Vishay Intertechnology, Inc. TVS Diodes P6SMB220AHE3/5B

Description
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB220AHE3/5B-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 976438-P6SMB220AHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
976438-P6SMB220AHE3/5B
Circuit Protection - TVS - Diodes 976438-P6SMB220AHE3/5B
Win Source Part Number: 976438-P6SMB220AHE3/ 5B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, P6SMB, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 185V Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.8A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: P6SMB220

Win Source Part Number: 976438-P6SMB220AHE3/5B
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, P6SMB, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 185V
Voltage - Breakdown (Min): 209V
Voltage - Clamping (Max) @ Ipp: 328V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.8A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: P6SMB220

Buy Now Datasheet
TVS Protection Diode - 144-P6SMB220AHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB220AHE3/5B
TVS Protection Diode 144-P6SMB220AHE3/5B
TVS DIODE 185VWM 328VC DO214AA Product overview: P6SMB220AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB220AHE3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 185VWM 328VC DO214AA Product overview: P6SMB220AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB220AHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB220AHE3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB220AHE3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB220AHE3/5B
TVS DIODE 185VWM 328VC DO214AA

TVS DIODE 185VWM 328VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB220AHE3/5B-ND 976438-P6SMB220AHE3/5B 144-P6SMB220AHE3/5B P6SMB220AHE3/5B
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 328 volts 328 volts 328 volts
Unlock Full Specs
to access all available technical data