onsemi 600W 22V 20A TVS Protection Diode P6SMB22AT3

Description
TVS Diode, 600W, 22V, Unidirectional, SMB, 20A Product overview: P6SMB22AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB22AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 600W, 22V, Unidirectional, SMB, 20A Product overview: P6SMB22AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB22AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 22V 20A TVS Protection Diode
144-P6SMB22AT3
600W 22V 20A TVS Protection Diode 144-P6SMB22AT3
TVS Diode, 600W, 22V, Unidirectional, SMB, 20A Product overview: P6SMB22AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB22AT3 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 22V, Unidirectional, SMB, 20A Product overview: P6SMB22AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V, 20A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, 20A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB22AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB22AT3 - 1234675-P6SMB22AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB22AT3
1234675-P6SMB22AT3
TVS - TVS - Diodes - P6SMB22AT3 1234675-P6SMB22AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1234675-P6SMB22AT3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1234675-P6SMB22AT3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Buy Now
TVS Diodes - P6SMB22AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB

30.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB22AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB22AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB22AT3
TVS DIODE 18.8VWM 30.6VC SMB

TVS DIODE 18.8VWM 30.6VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB22AT3 1234675-P6SMB22AT3 P6SMB22AT3OSTR-ND P6SMB22AT3
Product Name 600W 22V 20A TVS Protection Diode TVS - TVS - Diodes - P6SMB22AT3 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SMB; DO-214AA, SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data