30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 18.8V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-P6SMB22CATR-ND | 99AC4231 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 18.8V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 30.6 volts | 30.6 volts |
| VBR | 20.9 volts |