The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 171V, BIDIR, DO-214AA; Product Range:P6SMB series; TVS Polarity:Bidirection
TVS DIODE 171VWM 274VC DO214AA
TVS Diodes / ESD Suppressors 600W 200V 5% Bi-Directional
TVS DIODE 171VWM 274VC DO214AA
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB200CA | P6SMB200CALFDKR-ND | 99AC4229 | P6SMB200CA | P6SMB200CA | P6SMB200CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Tvs Diode, 600W, 171V, Bidir, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 274 volts | 274 volts | 274 volts | 274 volts | 274 volts | |
| VBR | 190 to 210 volts | 190 volts | 190 volts | 190 volts | ||
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMBJ) | DO-214AA-2 | SMB; DO-214AA, SMB |