30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 18.8VWM 30.6VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB22ABBDKR-ND | P6SMB22A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 30.6 volts | 30.6 volts |