Vishay Intertechnology, Inc. 600W 95V 137V TVS Protection Diode P6KE100A-E3/73

Description
600W Unidirectional TVS Diode, 95V Breakdown, 137V Clamp, DO-204AC Product overview: P6KE100A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 95V, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 95V, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE100A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 95V Breakdown, 137V Clamp, DO-204AC Product overview: P6KE100A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 95V, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 95V, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE100A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 95V 137V TVS Protection Diode - 144-P6KE100A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 95V 137V TVS Protection Diode
144-P6KE100A-E3/73
600W 95V 137V TVS Protection Diode 144-P6KE100A-E3/73
600W Unidirectional TVS Diode, 95V Breakdown, 137V Clamp, DO-204AC Product overview: P6KE100A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 95V, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 95V, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE100A-E3/73 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 95V Breakdown, 137V Clamp, DO-204AC Product overview: P6KE100A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 95V, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 95V, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE100A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE100A-E3/73 - 1085730-P6KE100A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE100A-E3/73
1085730-P6KE100A-E3/73
TVS - TVS - Diodes - P6KE100A-E3/73 1085730-P6KE100A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085730-P6KE100A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 85.5V Minimum Breakdown Voltage: 95V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 4.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085730-P6KE100A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 85.5V
Minimum Breakdown Voltage: 95V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 4.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P6KE100A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE100A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE100A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE100A-E3/73
TVS DIODE 85.5VWM 137VC DO204AC

TVS DIODE 85.5VWM 137VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE100A-E3/73 1085730-P6KE100A-E3/73 P6KE100A-E3/73-ND P6KE100A-E3/73
Product Name 600W 95V 137V TVS Protection Diode TVS - TVS - Diodes - P6KE100A-E3/73 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data