137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 85.5VWM 137VC DO204AC
TVS DIODE, 600W, 100V, DO-204AC, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6KE100A-E3/54CT-ND | P6KE100A-E3/54 | 76K9039 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 100V, Do-204Ac, Full Reel; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 137 volts | 137 volts | |
| VBR | 95 volts | 95 volts | 95 volts |