152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 94VWM 152VC DO204AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE110A-E3/54-ND | 76K9073 | P6KE110A-E3/54 |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-204Ac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 152 volts | 152 volts |