Diode TVS Single Bi-Dir 8.55V 600W
Diode TVS Single Bi-Dir 8.55V 600W
Diode TVS Single Bi-Dir 8.55V 600W
14.5V Clamp 41.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
14.5V Clamp 41.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 10V, DO-204AC; TVS Polarity:Bidirection
TVS DIODE 8.55VWM 14.5VC DO204AC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8119941P | 8119941 | P6KE10CA-E3/54GICT-ND | 76K9028 | P6KE10CA-E3/54 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 10V, Do-204Ac; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | DO-204 | Do-204ac | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Pin Count | 2 | 2 | 2 |