137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
600W Bidirectional TVS Diode, 137V Clamping, DO-204AC Product overview: P6KE100CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE100CA-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 85.5VWM 137VC DO204AC
TVS DIODE, 600W, 100V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
TVS DIODE 85.5VWM 137VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE100CA-E3/54GITR-ND | 144-P6KE100CA-E3/54 | P6KE100CA-E3/54 | 76K9046 | P6KE100CA-E3/54 |
| Product Name | TVS Diodes | 600W 137V TVS Protection Diode | TVS Diodes | Tvs Diode, 600W, 100V, Do-204Ac, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 137 volts | 137 volts | 137 volts | ||
| VBR | 95 volts | 95 volts | 95 volts |