Vishay Intertechnology, Inc. 600W 94V 105V TVS Protection Diode P6KE110A-E3/73

Description
600W TVS Diode, Unidirectional, 94V, 105V, DO-204AC Product overview: P6KE110A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 94V, 105V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 94V, 105V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE110A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 94V, 105V, DO-204AC Product overview: P6KE110A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 94V, 105V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 94V, 105V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE110A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 94V 105V TVS Protection Diode - 144-P6KE110A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 94V 105V TVS Protection Diode
144-P6KE110A-E3/73
600W 94V 105V TVS Protection Diode 144-P6KE110A-E3/73
600W TVS Diode, Unidirectional, 94V, 105V, DO-204AC Product overview: P6KE110A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 94V, 105V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 94V, 105V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE110A-E3/73 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 94V, 105V, DO-204AC Product overview: P6KE110A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 94V, 105V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 94V, 105V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE110A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE110A-E3/73 - 1085736-P6KE110A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE110A-E3/73
1085736-P6KE110A-E3/73
TVS - TVS - Diodes - P6KE110A-E3/73 1085736-P6KE110A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085736-P6KE110A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 94V Minimum Breakdown Voltage: 105V Max Clamping Voltage: 152V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085736-P6KE110A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 94V
Minimum Breakdown Voltage: 105V
Max Clamping Voltage: 152V
Peak Pulse Current(Ippm): 3.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P6KE110A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE110A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE110A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE110A-E3/73
TVS DIODE 94VWM 152VC DO204AC

TVS DIODE 94VWM 152VC DO204AC

Supplier's Site
600W,110V 5%,unidir,axial Tvs Vishay - 76K9074 - Newark, An Avnet Company
Chicago, IL, United States
600W,110V 5%,unidir,axial Tvs Vishay
76K9074
600W,110V 5%,unidir,axial Tvs Vishay 76K9074
600W,110V 5%,UNIDIR,AXIAL TVS

600W,110V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE110A-E3/73 1085736-P6KE110A-E3/73 P6KE110A-E3/73-ND P6KE110A-E3/73 76K9074
Product Name 600W 94V 105V TVS Protection Diode TVS - TVS - Diodes - P6KE110A-E3/73 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,110V 5%,unidir,axial Tvs Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data