Manufacturer: Diodes Incorporated
Win Source Part Number: 1234577-P6KE100A-T
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 85.5VWM 137VC DO15 Product overview: P6KE100A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE100A-T can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1234577-P6KE100A-T | P6KE100A-T-ND | 144-P6KE100A-T |
| Product Name | TVS - TVS - Diodes - P6KE100A-T | TVS Diodes | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | DO-204AC, DO-15, Axial | Tape & Reel (TR) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 137 volts |