15V Clamp 40A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 8.1VWM 15VC DO204AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE10C-E3/54-ND | P6KE10C-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 15 volts | 15 volts |