14.5V Clamp 41A Ipp Tvs Diode Through Hole DO-15
TVS DIODE, 600W, 8.55V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-P6KE10CATR-ND | 29AH7241 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 8.55V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-204AC |
| Peak Pulse Power | 600 watts | |
| VC | 14.5 volts | 14.5 volts |
| VBR | 9.5 volts |