TVS DIODE 85.5VWM 137VC DO15
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-15
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE100CA-T | P6KE100CADITR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | DO-15; DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 137 volts | 137 volts |