Vishay Precision Group 600W 10.5V TVS Protection Diode P6KE10A-E3/54

Description
600W Unidirectional TVS Diode, 10.5V Breakdown, DO-204AC Product overview: P6KE10A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE10A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 10.5V Breakdown, DO-204AC Product overview: P6KE10A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE10A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 10.5V TVS Protection Diode - 144-P6KE10A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 10.5V TVS Protection Diode
144-P6KE10A-E3/54
600W 10.5V TVS Protection Diode 144-P6KE10A-E3/54
600W Unidirectional TVS Diode, 10.5V Breakdown, DO-204AC Product overview: P6KE10A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE10A-E3/54 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 10.5V Breakdown, DO-204AC Product overview: P6KE10A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE10A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-P6KE10A-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 41.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

14.5V Clamp 41.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 112-P6KE10A-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 41.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

14.5V Clamp 41.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE10A-E3/54 - 1085732-P6KE10A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE10A-E3/54
1085732-P6KE10A-E3/54
TVS - TVS - Diodes - P6KE10A-E3/54 1085732-P6KE10A-E3/54
Manufacturer: Vishay Win Source Part Number: 1085732-P6KE10A-E3/5 4 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 8.55V Minimum Breakdown Voltage: 9.5V Max Clamping Voltage: 14.5V Peak Pulse Current(Ippm): 41.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1085732-P6KE10A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 8.55V
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 41.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes P6KE10A-E3/54
TVS DIODE 8.55VWM 14.5VC DO204AC

TVS DIODE 8.55VWM 14.5VC DO204AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE10A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE10A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE10A-E3/54
TVS DIODE 8.55VWM 14.5VC DO204AC

TVS DIODE 8.55VWM 14.5VC DO204AC

Supplier's Site
Tvs Diode, 600W, 10V, Do-204Ac; Product Range Vishay - 05R5620 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 10V, Do-204Ac; Product Range Vishay
05R5620
Tvs Diode, 600W, 10V, Do-204Ac; Product Range Vishay 05R5620
TVS DIODE, 600W, 10V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8.55V; Clamping Voltage Max:14.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 10V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8.55V; Clamping Voltage Max:14.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 10V, Do-204Ac; Product Range Vishay - 76K9018 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 10V, Do-204Ac; Product Range Vishay
76K9018
Tvs Diode, 600W, 10V, Do-204Ac; Product Range Vishay 76K9018
TVS DIODE, 600W, 10V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8.55V; Clamping Voltage Max:14.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 10V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8.55V; Clamping Voltage Max:14.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE10A-E3/54 112-P6KE10A-E3/54TR-ND 1085732-P6KE10A-E3/54 P6KE10A-E3/54 P6KE10A-E3/54 05R5620
Product Name 600W 10.5V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6KE10A-E3/54 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 10V, Do-204Ac; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Cut Tape DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data