Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090375-PSMN1R5-40PS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 338W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 136nC @ 10V
Max Input Capacitance: 9710pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
N-Channel 40V 120A (Tc) 338W (Tc) Through Hole TO-220AB
MOSFET N-CH 40V 120A TO220AB Product overview: PSMN1R5-40PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN1R5-40PS,127
MOSFET N-CH 40V 120A TO220AB
MOSFET N-CH 40V 120A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1090375-PSMN1R5-40PS,127 | 1727-5288-ND | 278-PSMN1R5-40PS,127 | 554-PSMN1R5-40PS,127 | PSMN1R5-40PS,127 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN1R5-40PS,127 | Single FETs, MOSFETs | 40V 120A MOSFET Transistor | MOSFET N-CH 40V 120A TO220AB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 338000 milliwatts | 338 milliwatts | 338000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 |