Nexperia B.V. Mosfet,n Channel,40V,100A,lfpak; Channel Type Nexperia PSMN3R3-40YS

Description
MOSFET,N CHANNEL,40V,100A,LFP AK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
Description
MOSFET,N CHANNEL,40V,100A,LFP AK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet,n Channel,40V,100A,lfpak; Channel Type Nexperia - 13T9544 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,40V,100A,lfpak; Channel Type Nexperia
13T9544
Mosfet,n Channel,40V,100A,lfpak; Channel Type Nexperia 13T9544
MOSFET,N CHANNEL,40V,100A,LFP AK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET,N CHANNEL,40V,100A,LFPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 13T9544
Product Name Mosfet,n Channel,40V,100A,lfpak; Channel Type Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
MOSFETs - 155135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT223; SOT-223
View Details
Single FETs, MOSFETs - AUIRF4905-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
Advanced Linear Devices, Inc.
View Details