Nexperia B.V. N-channel 30 V, 0.67 mΩ, 380 A logic level MOSFET in LFPAK56E using NextPowerS3 technology PSMNR58-30YLHX

Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56E package optimized for low RDSon. Low IDSS leakage even when hot, high efficiency and high current rated to 380 A, optimized for DC load switch and hot-swap applications. Features and benefits 100% avalanche tested at I(AS) = 190 A Optimized for low RDSon Low leakage < 1 µA at 25 °C Low spiking and ringing for low EMI designs Optimized for 4.5 V gate drive Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Wave solderable; exposed leads for optimal solder coverage and visual solder inspection Applications Hot swap e-Fuse Power OR-ing DC switch / Load switch Battery protection Brushed and BLDC (brushless) motor control Synchronous rectification in AC-DC and DC-DC applications
Request a Quote
Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56E package optimized for low RDSon. Low IDSS leakage even when hot, high efficiency and high current rated to 380 A, optimized for DC load switch and hot-swap applications. Features and benefits 100% avalanche tested at I(AS) = 190 A Optimized for low RDSon Low leakage < 1 µA at 25 °C Low spiking and ringing for low EMI designs Optimized for 4.5 V gate drive Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Wave solderable; exposed leads for optimal solder coverage and visual solder inspection Applications Hot swap e-Fuse Power OR-ing DC switch / Load switch Battery protection Brushed and BLDC (brushless) motor control Synchronous rectification in AC-DC and DC-DC applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V logic level MOSFET in LFPAK56E package optimized for low R<sub>DSon</sub> and high current operation up to 380 A, suitable for DC load switching and hot-swap applications. The device features a copper-clip construction for low parasitic inductance, 100% avalanche tested at 190 A, and is qualified to 175 °C junction temperature. It is optimized for 4.5 V gate drive with R<sub>DSon</sub> of 0.67 mΩ at 10 V and 0.9 mΩ at 4.5 V gate-source voltage. Total power dissipation is rated at 333 W at 25 °C mounting base temperature. The package is wave solderable with exposed leads for solder inspection and thermal performance.

Datasheet Summary
Powered by GS/AI

N-channel 30 V logic level MOSFET in LFPAK56E package optimized for low R<sub>DSon</sub> and high current operation up to 380 A, suitable for DC load switching and hot-swap applications. The device features a copper-clip construction for low parasitic inductance, 100% avalanche tested at 190 A, and is qualified to 175 °C junction temperature. It is optimized for 4.5 V gate drive with R<sub>DSon</sub> of 0.67 mΩ at 10 V and 0.9 mΩ at 4.5 V gate-source voltage. Total power dissipation is rated at 333 W at 25 °C mounting base temperature. The package is wave solderable with exposed leads for solder inspection and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 0.67 mΩ, 380 A logic level MOSFET in LFPAK56E using NextPowerS3 technology - PSMNR58-30YLHX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 0.67 mΩ, 380 A logic level MOSFET in LFPAK56E using NextPowerS3 technology
PSMNR58-30YLHX
N-channel 30 V, 0.67 mΩ, 380 A logic level MOSFET in LFPAK56E using NextPowerS3 technology PSMNR58-30YLHX
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56E package optimized for low RDSon. Low IDSS leakage even when hot, high efficiency and high current rated to 380 A, optimized for DC load switch and hot-swap applications. Features and benefits 100% avalanche tested at I(AS) = 190 A Optimized for low RDSon Low leakage < 1 µA at 25 °C Low spiking and ringing for low EMI designs Optimized for 4.5 V gate drive Copper-clip for low parasitic inductance and resistance High reliability LFPAK package, qualified to 175 °C Wave solderable; exposed leads for optimal solder coverage and visual solder inspection Applications Hot swap e-Fuse Power OR-ing DC switch / Load switch Battery protection Brushed and BLDC (brushless) motor control Synchronous rectification in AC-DC and DC-DC applications

Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56E package optimized for low RDSon. Low IDSS leakage even when hot, high efficiency and high current rated to 380 A, optimized for DC load switch and hot-swap applications.

Features and benefits

  • 100% avalanche tested at I(AS) = 190 A
  • Optimized for low RDSon
  • Low leakage < 1 µA at 25 °C
  • Low spiking and ringing for low EMI designs
  • Optimized for 4.5 V gate drive
  • Copper-clip for low parasitic inductance and resistance
  • High reliability LFPAK package, qualified to 175 °C
  • Wave solderable; exposed leads for optimal solder coverage and visual solder inspection

Applications

  • Hot swap
  • e-Fuse
  • Power OR-ing
  • DC switch / Load switch
  • Battery protection
  • Brushed and BLDC (brushless) motor control
  • Synchronous rectification in AC-DC and DC-DC applications
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8595-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8595-1-ND
Single FETs, MOSFETs 1727-8595-1-ND
N-Channel 30V 380A (Tj) Surface Mount LFPAK56; Power-SO8

N-Channel 30V 380A (Tj) Surface Mount LFPAK56; Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8595-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8595-2-ND
Single FETs, MOSFETs 1727-8595-2-ND
N-Channel 30V 380A (Tj) Surface Mount LFPAK56; Power-SO8

N-Channel 30V 380A (Tj) Surface Mount LFPAK56; Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8595-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8595-6-ND
Single FETs, MOSFETs 1727-8595-6-ND
N-Channel 30V 380A (Tj) Surface Mount LFPAK56; Power-SO8

N-Channel 30V 380A (Tj) Surface Mount LFPAK56; Power-SO8

Buy Now Datasheet
Singapore, Singapore
30V 300A MOSFET Transistor
278-PSMNR58-30YLHX
30V 300A MOSFET Transistor 278-PSMNR58-30YLHX
MOSFET N-CH 30V 300A LFPAK56 Product overview: PSMNR58-30YLHX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMNR58-30YLHX can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 300A LFPAK56 Product overview: PSMNR58-30YLHX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMNR58-30YLHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMNR58-30YLHX - 930923-PSMNR58-30YLHX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMNR58-30YLHX
930923-PSMNR58-30YLHX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMNR58-30YLHX 930923-PSMNR58-30YLHX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930923-PSMNR58-30YLH X Operating Temperature Range: 175°C (TJ) Features: N-Channel 30 V 380A (Tj) - Surface Mount LFPAK56; Power-SO8 Package: SOT-1023, 4-LFPAK Package: Reel - TR Mounting: Surface Mount Family Name: PSMNR58 Categories: Discrete Semiconductor Products Case / Package: LFPAK56; Power-SO8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PSMNR58-30YLHX-ND, 934660323115, 1727-8595-1, 1727-8595-2, 1727-8595-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930923-PSMNR58-30YLHX
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 30 V 380A (Tj) - Surface Mount LFPAK56; Power-SO8
Package: SOT-1023, 4-LFPAK
Package: Reel - TR
Mounting: Surface Mount
Family Name: PSMNR58
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56; Power-SO8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: PSMNR58-30YLHX-ND, 934660323115, 1727-8595-1, 1727-8595-2, 1727-8595-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PSMNR58-30YLH/SOT102 3/4 LEADS

MOSFET PSMNR58-30YLH/SOT1023/4 LEADS

Buy Now Datasheet
Single FETs, MOSFETs - PSMNR58-30YLHX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMNR58-30YLHX
Single FETs, MOSFETs PSMNR58-30YLHX
MOSFET N-CH 30V 300A LFPAK56

MOSFET N-CH 30V 300A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMNR58-30YLHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMNR58-30YLHX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMNR58-30YLHX
MOSFET N-CH 30V 300A LFPAK56

MOSFET N-CH 30V 300A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMNR58-30YLHX 1727-8595-1-ND 278-PSMNR58-30YLHX 930923-PSMNR58-30YLHX PSMNR58-30YLHX PSMNR58-30YLHX PSMNR58-30YLHX
Product Name N-channel 30 V, 0.67 mΩ, 380 A logic level MOSFET in LFPAK56E using NextPowerS3 technology Single FETs, MOSFETs 30V 300A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMNR58-30YLHX MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 380000 milliamps 380000 milliamps
VGS(off) 20 volts
PD 333 milliwatts 333 milliwatts 333000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

NPN/NPN general purpose double transistors - BC817DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
9 suppliers
 - BC807-25LVL - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
NPN general purpose transistor - BC849BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
6 suppliers