Nexperia B.V. Mosfet,n Channel,60V,89A,lfpak; Channel Type Nexperia PSMN7R0-60YS

Description
MOSFET,N CHANNEL,60V,89A,LFPA K; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:89A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes
Description
MOSFET,N CHANNEL,60V,89A,LFPA K; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:89A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet,n Channel,60V,89A,lfpak; Channel Type Nexperia - 13T9554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,60V,89A,lfpak; Channel Type Nexperia
13T9554
Mosfet,n Channel,60V,89A,lfpak; Channel Type Nexperia 13T9554
MOSFET,N CHANNEL,60V,89A,LFPA K; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:89A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

MOSFET,N CHANNEL,60V,89A,LFPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:89A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 13T9554
Product Name Mosfet,n Channel,60V,89A,lfpak; Channel Type Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data