N-Channel 120V 70A (Tc) 349W (Tc) Through Hole I2PAK
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 792637-PSMN7R8-120ES
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Family Name: PSMN7R8-120ES
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 120V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 167nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 9473pF @ 60V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 349W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.9 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): PSMN7R8-120ES;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
MOSFET N-channel 120 V 7.9 mo FET
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1727-1509-ND | 792637-PSMN7R8-120ESQ | PSMN7R8-120ESQ |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R8-120ESQ | MOSFET |
| Polarity | N-Channel |