N-Channel 100V 100A (Tj) 294W (Tc) Through Hole TO-220AB
MOSFET N-CH 100V 100A TO220AB
MOSFET N-channel 100V 7.8mO std level MOSFET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1727-2472-ND | PSMN7R8-100PSEQ | PSMN7R8-100PSEQ |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |