N-channel 100 V MOSFET in an LFPAK88 package for hot swap, load switch, soft start, and e-fuse applications. The device features a maximum drain-source on-state resistance of 2.28 mΩ at 25 °C, continuous drain current of 255 A, and total power dissipation of 341 W. Junction temperature operates from -55 °C to 175 °C. The LFPAK88 package measures 8 mm × 8 mm × 1.6 mm with a 2 mm lead pitch. The part supports non-repetitive avalanche energy up to 732 mJ and is qualified to AEC-Q200.
N-channel enhancement mode MOSFET in a LFPAK88 package qualified to 175 °C. Part of Nexperia's Application Specific MOSFETs (ASFETs) for Hotswap and Soft Start. The PSMN2R3-100SSE delivers very low RDSon and enhanced safe operating area performance in a high-reliability copper-clip LFPAK88 package.
PSMN2R3-100SSE complements the latest "hot-swap" controllers - robust enough to withstand substantial inrush currents during turn-on, low RDSon to minimize I2R losses and deliver optimum efficiency when turned fully ON.
Features and benefits
Applications
APPLICATION SPECIFIC POWER MOSFE
APPLICATION SPECIFIC POWER MOSFE
APPLICATION SPECIFIC POWER MOSFE
APPLICATION SPECIFIC POWER MOSFE
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN2R3-100SSEJ | 1727-PSMN2R3-100SSEJDKR-ND | PSMN2R3-100SSEJ |
| Product Name | N-channel 100 V, 2.3 mOhm MOSFET with enhanced SOA in LFPAK88 | Single FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts | 100 volts | |
| IDSS | 255000 milliamps | 255000 milliamps | |
| VGS(off) | 20 volts | ||
| PD | 341 milliwatts | 341000 milliwatts |