Nexperia B.V. Single FETs, MOSFETs PSMN2R4-30MLD/2X

Description
PSMN2R4-30MLD/SOT121 0/MLFPAK
Request a Quote
Description
PSMN2R4-30MLD/SOT121 0/MLFPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V logic level MOSFET in LFPAK33 (SOT1210) package with 2.4 mΩ on-state resistance at 10 V gate drive, designed for high-efficiency DC-DC conversion and synchronous rectification. The device features SchottkyPlus technology with <1 µA leakage at 25 °C, soft-recovery switching, low EMI, and is rated for 70 A continuous drain current and 91 W power dissipation. Junction temperature range is -55 °C to 175 °C, with thermal resistance from junction to mounting base of 1.44-1.65 K/W. The package uses exposed leads and clip bonding for high reliability, and meets IEC 60134 absolute maximum ratings. It is optimized for 4.5 V gate drive and qualified to 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 30 V logic level MOSFET in LFPAK33 (SOT1210) package with 2.4 mΩ on-state resistance at 10 V gate drive, designed for high-efficiency DC-DC conversion and synchronous rectification. The device features SchottkyPlus technology with <1 µA leakage at 25 °C, soft-recovery switching, low EMI, and is rated for 70 A continuous drain current and 91 W power dissipation. Junction temperature range is -55 °C to 175 °C, with thermal resistance from junction to mounting base of 1.44-1.65 K/W. The package uses exposed leads and clip bonding for high reliability, and meets IEC 60134 absolute maximum ratings. It is optimized for 4.5 V gate drive and qualified to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-PSMN2R4-30MLD/2XTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN2R4-30MLD/2XTR-ND
Single FETs, MOSFETs 1727-PSMN2R4-30MLD/2XTR-ND
PSMN2R4-30MLD/SOT121 0/MLFPAK

PSMN2R4-30MLD/SOT1210/MLFPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1727-PSMN2R4-30MLD/2XTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
1180A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers