Nexperia B.V. N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN0R9-30YLDX

Description
300 Amp Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 300 Amp capability Avalanche rated, 100 % tested at I(as) = 190 Amps Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 150 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing
Request a Quote
Description
300 Amp Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 300 Amp capability Avalanche rated, 100 % tested at I(as) = 190 Amps Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 150 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 (SOT1023) package using NextPowerS3 technology with SchottkyPlus technology. The device features ultra-low gate charge, superfast switching with soft-recovery, low spiking and ringing, and optimized 4.5 V gate drive. It is avalanche rated with 100% testing at 190 A and qualified to 150 °C. Maximum continuous drain current is 300 A at 25 °C case temperature, with total power dissipation of 291 W. The drain-source on-resistance is 0.65 mΩ at 10 V gate drive and 25 °C. The package features clip bonding, solder die attach, exposed leads for solder inspection, and is wave solderable.

Datasheet Summary
Powered by GS/AI

N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 (SOT1023) package using NextPowerS3 technology with SchottkyPlus technology. The device features ultra-low gate charge, superfast switching with soft-recovery, low spiking and ringing, and optimized 4.5 V gate drive. It is avalanche rated with 100% testing at 190 A and qualified to 150 °C. Maximum continuous drain current is 300 A at 25 °C case temperature, with total power dissipation of 291 W. The drain-source on-resistance is 0.65 mΩ at 10 V gate drive and 25 °C. The package features clip bonding, solder die attach, exposed leads for solder inspection, and is wave solderable.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology - PSMN0R9-30YLDX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology
PSMN0R9-30YLDX
N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology PSMN0R9-30YLDX
300 Amp Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits 300 Amp capability Avalanche rated, 100 % tested at I(as) = 190 Amps Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 150 °C Wave solderable; exposed leads for optimal visual solder inspection Applications On-board DC-to-DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control Power OR-ing

300 Amp Logic level gate drive N-channel enhancement mode MOSFET in LFPAK56 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETs with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.

Features and benefits

  • 300 Amp capability
  • Avalanche rated, 100 % tested at I(as) = 190 Amps
  • Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies
  • Superfast switching with soft-recovery; s-factor > 1
  • Low spiking and ringing for low EMI designs
  • Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C
  • Optimised for 4.5 V gate drive
  • Low parasitic inductance and resistance
  • High reliability clip bonded and solder die attach Power SO8 package; no glue, no wire bonds, qualified to 150 °C
  • Wave solderable; exposed leads for optimal visual solder inspection

Applications

  • On-board DC-to-DC solutions for server and telecommunications
  • Secondary-side synchronous rectification in telecommunication applications
  • Voltage regulator modules (VRM)
  • Point-of-Load (POL) modules
  • Power delivery for V-core, ASIC, DDR, GPU, VGA and system components
  • Brushed and brushless motor control
  • Power OR-ing
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325300-PSMN0R9-30YLDX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325300-PSMN0R9-30YLDX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325300-PSMN0R9-30YLDX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325300-PSMN0R9-30YL DX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Rds On (Max) @ Id, Vgs: 0.87mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.2V @ 1mA Power Dissipation (Max): 291W Supplier Device Package: LFPAK56; Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 109 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7668 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-1023, 4-LFPAK ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-11554-6,568-1155 4-6-ND,568-11554-1,5 68-11554-2,934068233 115,568-11554-1-ND,1 727-1858-6,568-11554 -2-ND,1727-1858-2,PS MN0R9-30YLDX-ND,1727 -1858-1 Base Product Number: PSMN0R9 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325300-PSMN0R9-30YLDX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 300A (Tc)
Rds On (Max) @ Id, Vgs: 0.87mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power Dissipation (Max): 291W
Supplier Device Package: LFPAK56; Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 109 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7668 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-1023, 4-LFPAK
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-11554-6,568-11554-6-ND,568-11554-1,568-11554-2,934068233115,568-11554-1-ND,1727-1858-6,568-11554-2-ND,1727-1858-2,PSMN0R9-30YLDX-ND,1727-1858-1
Base Product Number: PSMN0R9
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1858-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1858-2-ND
Single FETs, MOSFETs 1727-1858-2-ND
N-Channel 30V 300A (Tc) 291W Surface Mount LFPAK56; Power-SO8

N-Channel 30V 300A (Tc) 291W Surface Mount LFPAK56; Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1858-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1858-6-ND
Single FETs, MOSFETs 1727-1858-6-ND
N-Channel 30V 300A (Tc) 291W Surface Mount LFPAK56; Power-SO8

N-Channel 30V 300A (Tc) 291W Surface Mount LFPAK56; Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1858-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1858-1-ND
Single FETs, MOSFETs 1727-1858-1-ND
N-Channel 30V 300A (Tc) 291W Surface Mount LFPAK56; Power-SO8

N-Channel 30V 300A (Tc) 291W Surface Mount LFPAK56; Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V 300 A SOIC MOSFET Transistor
278-PSMN0R9-30YLDX
N-Channel 30 V 300 A SOIC MOSFET Transistor 278-PSMN0R9-30YLDX
PSMN0R9-30YLD - N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology SOIC 4-Pin Product overview: PSMN0R9-30YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 300 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 300 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN0R9-30YLDX can be used for catalog matching and distributor lookup.

PSMN0R9-30YLD - N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology SOIC 4-Pin Product overview: PSMN0R9-30YLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 300 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 300 A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN0R9-30YLDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 219275 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219275
MOSFETs 219275
N-Channel MOSFET, 30V, 0.9A, SOT-23

N-Channel MOSFET, 30V, 0.9A, SOT-23

Supplier's Site
MOSFETs - 219274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219274
MOSFETs 219274
N-Channel MOSFET, 30V, 0.9A, SOT-23

N-Channel MOSFET, 30V, 0.9A, SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN0R9-30YLDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN0R9-30YLDX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN0R9-30YLDX
MOSFET N-CH 30V 300A LFPAK56

MOSFET N-CH 30V 300A LFPAK56

Supplier's Site
Mosfet Transistor, N Channel, 100 A, 30 V, 0.00065 Ohm, 10 V, 1.5 V Rohs Compliant Nexperia - 87X6034 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 100 A, 30 V, 0.00065 Ohm, 10 V, 1.5 V Rohs Compliant Nexperia
87X6034
Mosfet Transistor, N Channel, 100 A, 30 V, 0.00065 Ohm, 10 V, 1.5 V Rohs Compliant Nexperia 87X6034
MOSFET Transistor, N Channel, 100 A, 30 V, 0.00065 ohm, 10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 100 A, 30 V, 0.00065 ohm, 10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PSMN0R9-30YLDX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN0R9-30YLDX
Single FETs, MOSFETs PSMN0R9-30YLDX
MOSFET N-CH 30V 300A LFPAK56

MOSFET N-CH 30V 300A LFPAK56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 30V 0.87 mOhm logic level MOSFET

MOSFET N-CH 30V 0.87 mOhm logic level MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN0R9-30YLDX 1325300-PSMN0R9-30YLDX 1727-1858-2-ND 278-PSMN0R9-30YLDX 219275 PSMN0R9-30YLDX 87X6034 PSMN0R9-30YLDX PSMN0R9-30YLDX
Product Name N-channel 30 V, 0.87 mΩ, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 30 V 300 A SOIC MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 100 A, 30 V, 0.00065 Ohm, 10 V, 1.5 V Rohs Compliant Nexperia Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 300000 milliamps 300000 milliamps
VGS(off) 20 volts
PD 291 milliwatts 291000 milliwatts 291000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
MOSFET - BUK6Y32-60PX - VAST STOCK CO., LIMITED
View Details
2 suppliers