Nexperia B.V. N-channel 60 V, 7.5 mΩ logic level MOSFET in LFPAK56 PSMN7R5-60YLX

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100% tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectifier in LLC topology Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100% tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectifier in LLC topology Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 7.5 mΩ logic level MOSFET in an LFPAK56 (Power SO8) package, designed for power supply and motor control applications. It features a maximum drain-source voltage of 60 V, continuous drain current of 86 A at 25 °C mounting base temperature, and total power dissipation of 147 W. The device has a drain-source on-state resistance of 7.5 mΩ at VGS = 10 V and ID = 20 A, with a total gate charge of 60.6 nC and non-repetitive avalanche energy rating of 76.5 mJ. The junction and storage temperature range is -55 °C to 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 7.5 mΩ logic level MOSFET in an LFPAK56 (Power SO8) package, designed for power supply and motor control applications. It features a maximum drain-source voltage of 60 V, continuous drain current of 86 A at 25 °C mounting base temperature, and total power dissipation of 147 W. The device has a drain-source on-state resistance of 7.5 mΩ at VGS = 10 V and ID = 20 A, with a total gate charge of 60.6 nC and non-repetitive avalanche energy rating of 76.5 mJ. The junction and storage temperature range is -55 °C to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 7.5 mΩ logic level MOSFET in LFPAK56 - PSMN7R5-60YLX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 7.5 mΩ logic level MOSFET in LFPAK56
PSMN7R5-60YLX
N-channel 60 V, 7.5 mΩ logic level MOSFET in LFPAK56 PSMN7R5-60YLX
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100% tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectifier in LLC topology Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • Logic level gate operation
  • Avalanche rated, 100% tested
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • Synchronous rectifier in LLC topology
  • Chargers & adaptors with Vout < 10 V
  • Fast charge & USB-PD applications
  • Battery powered motor control
  • LED lighting & TV backlight
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R5-60YLX - 930921-PSMN7R5-60YLX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R5-60YLX
930921-PSMN7R5-60YLX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R5-60YLX 930921-PSMN7R5-60YLX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930921-PSMN7R5-60YLX Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 86A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: PSMN7R5 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2597-6, 934069896115, PSMN7R5-60YL,115, 568-13048-6-ND, 1727-2597-2, 568-13048-1-ND, 568-13048-2-ND, 568-13048-1, 1727-2597-1, PSMN7R5-60YLX-ND, 568-13048-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930921-PSMN7R5-60YLX
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 86A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: PSMN7R5
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2597-6, 934069896115, PSMN7R5-60YL,115, 568-13048-6-ND, 1727-2597-2, 568-13048-1-ND, 568-13048-2-ND, 568-13048-1, 1727-2597-1, PSMN7R5-60YLX-ND, 568-13048-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2597-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2597-6-ND
Single FETs, MOSFETs 1727-2597-6-ND
N-Channel 60V 86A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 86A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2597-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2597-1-ND
Single FETs, MOSFETs 1727-2597-1-ND
N-Channel 60V 86A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 86A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2597-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2597-2-ND
Single FETs, MOSFETs 1727-2597-2-ND
N-Channel 60V 86A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 86A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
MOSFETs - 219366 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219366
MOSFETs 219366
N-Channel MOSFET, 60V, 7.5A, SOT-23

N-Channel MOSFET, 60V, 7.5A, SOT-23

Supplier's Site
MOSFETs - 219365 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219365
MOSFETs 219365
N-Channel MOSFET, 60V, 7.5A, SOT-23

N-Channel MOSFET, 60V, 7.5A, SOT-23

Supplier's Site
Singapore, Singapore
60V SOIC MOSFET Transistor
278-PSMN7R5-60YLX
60V SOIC MOSFET Transistor 278-PSMN7R5-60YLX
N-Ch MOSFET, 60V, 7.5mΩ, Logic Level, LFPAK56 SOIC 4-Pin Product overview: PSMN7R5-60YLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN7R5-60YLX can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 7.5mΩ, Logic Level, LFPAK56 SOIC 4-Pin Product overview: PSMN7R5-60YLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN7R5-60YLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN7R5-60YL/LFPAK/R EEL 7" Q1/

MOSFET PSMN7R5-60YL/LFPAK/REEL 7" Q1/

Buy Now Datasheet
Single FETs, MOSFETs - PSMN7R5-60YLX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN7R5-60YLX
Single FETs, MOSFETs PSMN7R5-60YLX
MOSFET N-CH 60V 86A LFPAK56

MOSFET N-CH 60V 86A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN7R5-60YLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN7R5-60YLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN7R5-60YLX
MOSFET N-CH 60V 86A LFPAK56

MOSFET N-CH 60V 86A LFPAK56

Supplier's Site
Mosfet, N-Ch, 60V, 86A, Sot-669-4; Transistor Polarity Nexperia - 96Y9589 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 86A, Sot-669-4; Transistor Polarity Nexperia
96Y9589
Mosfet, N-Ch, 60V, 86A, Sot-669-4; Transistor Polarity Nexperia 96Y9589
MOSFET, N-CH, 60V, 86A, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:86A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 86A, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:86A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN7R5-60YLX 930921-PSMN7R5-60YLX 1727-2597-6-ND 219366 278-PSMN7R5-60YLX PSMN7R5-60YLX PSMN7R5-60YLX PSMN7R5-60YLX 96Y9589
Product Name N-channel 60 V, 7.5 mΩ logic level MOSFET in LFPAK56 TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN7R5-60YLX Single FETs, MOSFETs MOSFETs 60V SOIC MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 86A, Sot-669-4; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 86000 milliamps 86000 milliamps 86000 milliamps
VGS(off) 20 volts
PD 147 milliwatts 147000 milliwatts
Unlock Full Specs
to access all available technical data