Nexperia B.V. N-channel 25 V, 6.8 mΩ logic level MOSFET in LFPAK33 using NextPowerS3 Technology PSMN6R1-25MLDX

Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 portfolio utilising Nexperia's unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Mini Power SO8 package; no glue, no wire bonds, qualified to 175 °C Exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control
Request a Quote
Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 portfolio utilising Nexperia's unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Mini Power SO8 package; no glue, no wire bonds, qualified to 175 °C Exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 25 V logic level MOSFET in LFPAK33 (SOT1210) package using NextPowerS3 technology with SchottkyPlus architecture for high-efficiency switching. The device has a drain-source on-state resistance of 6.46 mΩ at 10 V gate drive and 25 °C, with a maximum drain current of 60 A at 25 °C and a total power dissipation of 42 W. It features ultra-low gate charge (4.9 nC at 4.5 V gate drive) and a soft-recovery diode with an s-factor of 1.3. The package is clip bonded and solder die attach with exposed leads, qualified to 175 °C junction temperature. It is optimized for 4.5 V gate drive and meets IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

N-channel 25 V logic level MOSFET in LFPAK33 (SOT1210) package using NextPowerS3 technology with SchottkyPlus architecture for high-efficiency switching. The device has a drain-source on-state resistance of 6.46 mΩ at 10 V gate drive and 25 °C, with a maximum drain current of 60 A at 25 °C and a total power dissipation of 42 W. It features ultra-low gate charge (4.9 nC at 4.5 V gate drive) and a soft-recovery diode with an s-factor of 1.3. The package is clip bonded and solder die attach with exposed leads, qualified to 175 °C junction temperature. It is optimized for 4.5 V gate drive and meets IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
N-channel 25 V, 6.8 mΩ logic level MOSFET in LFPAK33 using NextPowerS3 Technology - PSMN6R1-25MLDX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 25 V, 6.8 mΩ logic level MOSFET in LFPAK33 using NextPowerS3 Technology
PSMN6R1-25MLDX
N-channel 25 V, 6.8 mΩ logic level MOSFET in LFPAK33 using NextPowerS3 Technology PSMN6R1-25MLDX
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 portfolio utilising Nexperia's unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with soft-recovery; s-factor > 1 Low spiking and ringing for low EMI designs Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C Optimised for 4.5 V gate drive Low parasitic inductance and resistance High reliability clip bonded and solder die attach Mini Power SO8 package; no glue, no wire bonds, qualified to 175 °C Exposed leads for optimal visual solder inspection Applications On-board DC:DC solutions for server and telecommunications Secondary-side synchronous rectification in telecommunication applications Voltage regulator modules (VRM) Point-of-Load (POL) modules Power delivery for V-core, ASIC, DDR, GPU, VGA and system components Brushed and brushless motor control

Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 portfolio utilising Nexperia's unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.

Features and benefits

  • Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies
  • Superfast switching with soft-recovery; s-factor > 1
  • Low spiking and ringing for low EMI designs
  • Unique “SchottkyPlus” technology; Schottky-like performance with < 1 µA leakage at 25 °C
  • Optimised for 4.5 V gate drive
  • Low parasitic inductance and resistance
  • High reliability clip bonded and solder die attach Mini Power SO8 package; no glue, no wire bonds, qualified to 175 °C
  • Exposed leads for optimal visual solder inspection

Applications

  • On-board DC:DC solutions for server and telecommunications
  • Secondary-side synchronous rectification in telecommunication applications
  • Voltage regulator modules (VRM)
  • Point-of-Load (POL) modules
  • Power delivery for V-core, ASIC, DDR, GPU, VGA and system components
  • Brushed and brushless motor control
Supplier's Site Datasheet
MOSFETs - 219309 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219309
MOSFETs 219309
Nexperia PSMN6R1-25MLDX MOSFET

Nexperia PSMN6R1-25MLDX MOSFET

Supplier's Site
MOSFETs - 219308 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219308
MOSFETs 219308
Nexperia PSMN6R1-25MLDX MOSFET

Nexperia PSMN6R1-25MLDX MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325307-PSMN6R1-25MLDX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325307-PSMN6R1-25MLDX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325307-PSMN6R1-25MLDX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325307-PSMN6R1-25ML DX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Schottky Diode (Body) Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 7.24mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.2V @ 1mA Power Dissipation (Max): 42W (Tc) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 10.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 702 pF @ 12 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1210, 8-LFPAK33 (5-Lead) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2504-1,1727-250 4-2,568-12936-6-ND,5 68-12936-2,1727-2504 -6,568-12936-2-ND,56 8-12936-1,568-12936- 1-ND,568-12936-6,934 069918115 Base Product Number: PSMN6R1 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325307-PSMN6R1-25MLDX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Schottky Diode (Body)
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 7.24mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power Dissipation (Max): 42W (Tc)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 10.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 702 pF @ 12 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1210, 8-LFPAK33 (5-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2504-1,1727-2504-2,568-12936-6-ND,568-12936-2,1727-2504-6,568-12936-2-ND,568-12936-1,568-12936-1-ND,568-12936-6,934069918115
Base Product Number: PSMN6R1
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2504-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2504-2-ND
Single FETs, MOSFETs 1727-2504-2-ND
N-Channel 25V 60A (Tc) 42W (Tc) Surface Mount LFPAK33

N-Channel 25V 60A (Tc) 42W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2504-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2504-1-ND
Single FETs, MOSFETs 1727-2504-1-ND
N-Channel 25V 60A (Tc) 42W (Tc) Surface Mount LFPAK33

N-Channel 25V 60A (Tc) 42W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2504-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2504-6-ND
Single FETs, MOSFETs 1727-2504-6-ND
N-Channel 25V 60A (Tc) 42W (Tc) Surface Mount LFPAK33

N-Channel 25V 60A (Tc) 42W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 25 V MOSFET Transistor
278-PSMN6R1-25MLDX
N-Channel 25 V MOSFET Transistor 278-PSMN6R1-25MLDX
PSMN6R1-25MLD - N-channel 25 V, 6.8 mΩ logic level MOSFET in LFPAK33 using NextPowerS3tttTechno logy Product overview: PSMN6R1-25MLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN6R1-25MLDX can be used for catalog matching and distributor lookup.

PSMN6R1-25MLD - N-channel 25 V, 6.8 mΩ logic level MOSFET in LFPAK33 using NextPowerS3tttTechnology Product overview: PSMN6R1-25MLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN6R1-25MLDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN6R1-25MLD/MLFPAK /REEL 7" Q

MOSFET PSMN6R1-25MLD/MLFPAK/REEL 7" Q

Buy Now Datasheet
Mosfet, N-Ch, 25V, 60A, Sot-1210-8; Transistor Polarity Nexperia - 83Y6972 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 60A, Sot-1210-8; Transistor Polarity Nexperia
83Y6972
Mosfet, N-Ch, 25V, 60A, Sot-1210-8; Transistor Polarity Nexperia 83Y6972
MOSFET, N-CH, 25V, 60A, SOT-1210-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.00646ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.76V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 60A, SOT-1210-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.00646ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.76V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN6R1-25MLDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN6R1-25MLDX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN6R1-25MLDX
MOSFET N-CH 25V 60A LFPAK33

MOSFET N-CH 25V 60A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN6R1-25MLDX 219309 1325307-PSMN6R1-25MLDX 1727-2504-2-ND 278-PSMN6R1-25MLDX PSMN6R1-25MLDX 83Y6972 PSMN6R1-25MLDX
Product Name N-channel 25 V, 6.8 mΩ logic level MOSFET in LFPAK33 using NextPowerS3 Technology MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 25 V MOSFET Transistor MOSFET Mosfet, N-Ch, 25V, 60A, Sot-1210-8; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
IDSS 60000 milliamps 60000 milliamps
VGS(off) 20 volts
PD 42 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QH - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers