50 V, 100 mA PNP/PNP resistor-equipped double transistors with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ in a TSSOP6 (SOT363-3) surface-mounted plastic package. Each transistor has a maximum collector-emitter voltage of -50 V and a maximum collector current of -100 mA. Total power dissipation is 300 mW at 25 °C ambient temperature with device mounted on a standard FR4 PCB. Junction temperature ranges from -65 °C to 150 °C. The device is qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 417 K/W in free air. Transistor transition frequency is 180 MHz at I_C = -10 mA and V_CE = -5 V. Collector capacitance is 3 pF at V_CB = -10 V.
PNP/PNP Resistor-Equipped Transistors (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD3-Q
NPN/NPN complement: PUMH11-Q
Features and benefits
Applications
TRANS PREBIAS 2PNP 50V 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMB11-QX | 1727-PUMB11-QXTR-ND |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistors; R1 = 10 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |