Nexperia B.V. N-channel LFPAK 80 V 8.5 mOhm standard level MOSFET PSMN8R2-80YS,115

Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies
Request a Quote
Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK package (SOT669) rated for 80 V drain-source voltage and 8.5 mΩ maximum on-state resistance at 25°C. It handles continuous drain currents up to 82 A at 25°C and dissipates up to 130 W with proper heat sinking. Junction temperature ranges from -55°C to 175°C. The device features low gate charge (55 nC typ) and qualifies for industrial, communications, and domestic applications including DC-to-DC conversion, motor control, and server power supplies. It is qualified to 175°C and meets IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK package (SOT669) rated for 80 V drain-source voltage and 8.5 mΩ maximum on-state resistance at 25°C. It handles continuous drain currents up to 82 A at 25°C and dissipates up to 130 W with proper heat sinking. Junction temperature ranges from -55°C to 175°C. The device features low gate charge (55 nC typ) and qualifies for industrial, communications, and domestic applications including DC-to-DC conversion, motor control, and server power supplies. It is qualified to 175°C and meets IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
N-channel LFPAK 80 V 8.5 mOhm standard level MOSFET - PSMN8R2-80YS,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel LFPAK 80 V 8.5 mOhm standard level MOSFET
PSMN8R2-80YS,115
N-channel LFPAK 80 V 8.5 mOhm standard level MOSFET PSMN8R2-80YS,115
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies

Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • High efficiency gains in switching power converters
  • Improved mechanical and thermal characteristics
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • DC-to-DC converters
  • Lithium-ion battery protection
  • Load switching
  • Motor control
  • Server power supplies
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 80 V SOIC MOSFET Transistor
278-PSMN8R2-80YS,115
N-Channel 80 V SOIC MOSFET Transistor 278-PSMN8R2-80YS,115
PSMN8R2-80YS - N-channel LFPAK 80 V 8.5 mΩ standard level MOSFET SOIC 4-Pin Product overview: PSMN8R2-80YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R2-80YS,115 can be used for catalog matching and distributor lookup.

PSMN8R2-80YS - N-channel LFPAK 80 V 8.5 mΩ standard level MOSFET SOIC 4-Pin Product overview: PSMN8R2-80YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R2-80YS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R2-80YS,115 - 1090447-PSMN8R2-80YS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R2-80YS,115
1090447-PSMN8R2-80YS,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R2-80YS,115 1090447-PSMN8R2-80YS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090447-PSMN8R2-80YS ,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 82A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 3640pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090447-PSMN8R2-80YS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 82A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 3640pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4272-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4272-2-ND
Single FETs, MOSFETs 1727-4272-2-ND
N-Channel 80V 82A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 82A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4272-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4272-6-ND
Single FETs, MOSFETs 1727-4272-6-ND
N-Channel 80V 82A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 82A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4272-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4272-1-ND
Single FETs, MOSFETs 1727-4272-1-ND
N-Channel 80V 82A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 82A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Mosfet Transistor, N Channel, 82 A, 80 V, 5.8 Mohm, 10 V, 3 V Rohs Compliant Nexperia - 62R9344 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 82 A, 80 V, 5.8 Mohm, 10 V, 3 V Rohs Compliant Nexperia
62R9344
Mosfet Transistor, N Channel, 82 A, 80 V, 5.8 Mohm, 10 V, 3 V Rohs Compliant Nexperia 62R9344
MOSFET Transistor, N Channel, 82 A, 80 V, 5.8 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 82 A, 80 V, 5.8 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN8R2-80YS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN8R2-80YS,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN8R2-80YS,115
MOSFET N-CH 80V 82A LFPAK56

MOSFET N-CH 80V 82A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN8R2-80YS,115 278-PSMN8R2-80YS,115 1090447-PSMN8R2-80YS,115 1727-4272-2-ND 62R9344 PSMN8R2-80YS,115
Product Name N-channel LFPAK 80 V 8.5 mOhm standard level MOSFET N-Channel 80 V SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R2-80YS,115 Single FETs, MOSFETs Mosfet Transistor, N Channel, 82 A, 80 V, 5.8 Mohm, 10 V, 3 V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Package Type SOT669 SOT669 SOT3; LFPAK56, Power-SO8 SC-100, SOT-669 TO-3 SC-100, SOT-669
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data